IDEC Corporation Power Relays, Over 2 Amps RJ2S-CLD-D24

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1090-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1090-ND
Power Relays, Over 2 Amps 1885-1090-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relays - 2206148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2206148
Power Relays 2206148
Idec RJ2S-CLD-D24 Power Relay

Idec RJ2S-CLD-D24 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - RJ2S-CLD-D24 - 891730-RJ2S-CLD-D24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RJ2S-CLD-D24
891730-RJ2S-CLD-D24
Power Relays, Over 2 Amps - RJ2S-CLD-D24 891730-RJ2S-CLD-D24
Manufacturer: IDEC Win Source Part Number: 891730-RJ2S-CLD-D24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050

Manufacturer: IDEC
Win Source Part Number: 891730-RJ2S-CLD-D24
Series: RJ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RJ2S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RJ2S-CLD-D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2S-CLD-D24
Relays - Power Relays, Over 2 Amps RJ2S-CLD-D24
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 01N5250 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
01N5250
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 01N5250
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Power Relay, Dpdt, 24Vdc, 8A, Socket Rohs Compliant Idec - 52AJ5855 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 8A, Socket Rohs Compliant Idec
52AJ5855
Power Relay, Dpdt, 24Vdc, 8A, Socket Rohs Compliant Idec 52AJ5855
POWER RELAY, DPDT, 24VDC, 8A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, DPDT, 24VDC, 8A, SOCKET ROHS COMPLIANT: YES

Supplier's Site
IDEC General Purpose - RJ2S-CLD-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RJ2S-CLD-D24
IDEC General Purpose RJ2S-CLD-D24
Relay, DPDT, 8A, 24VDC, Includes

Relay, DPDT, 8A, 24VDC, Includes

Supplier's Site
Relay/Socket - 818367 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818367
Relay/Socket 818367
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED, SURGE SUPPRESSION DIODE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED, SURGE SUPPRESSION DIODE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1090-ND 2206148 891730-RJ2S-CLD-D24 RJ2S-CLD-D24 01N5250 52AJ5855 RJ2S-CLD-D24 818367
Product Name Power Relays, Over 2 Amps Power Relays Power Relays, Over 2 Amps - RJ2S-CLD-D24 Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec Power Relay, Dpdt, 24Vdc, 8A, Socket Rohs Compliant Idec IDEC General Purpose Relay/Socket
Relay Type General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching Latching
Unlock Full Specs
to access all available technical data