IDEC Corporation Power Relays, Over 2 Amps - RJ2S-CL-D24 RJ2S-CL-D24

Description
Manufacturer: IDEC Win Source Part Number: 891729-RJ2S-CL-D24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050
Request a Quote Datasheet
Description
Manufacturer: IDEC Win Source Part Number: 891729-RJ2S-CL-D24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RJ2S-CL-D24 - 891729-RJ2S-CL-D24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RJ2S-CL-D24
891729-RJ2S-CL-D24
Power Relays, Over 2 Amps - RJ2S-CL-D24 891729-RJ2S-CL-D24
Manufacturer: IDEC Win Source Part Number: 891729-RJ2S-CL-D24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050

Manufacturer: IDEC
Win Source Part Number: 891729-RJ2S-CL-D24
Series: RJ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RJ2S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050

Buy Now Datasheet
Power Relays, Over 2 Amps - 1885-1100-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1100-ND
Power Relays, Over 2 Amps 1885-1100-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
IDEC General Purpose - RJ2S-CL-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RJ2S-CL-D24
IDEC General Purpose RJ2S-CL-D24
Relay, DPDT, 8A, 24VDC Coil, Inclft.s

Relay, DPDT, 8A, 24VDC Coil, Inclft.s

Supplier's Site
Relay/Socket - 818361 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818361
Relay/Socket 818361
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 33K1061 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
33K1061
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 33K1061
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Power Relay, Dpdt, 24Vdc, 8A, Socket Rohs Compliant Idec - 52AJ5853 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 8A, Socket Rohs Compliant Idec
52AJ5853
Power Relay, Dpdt, 24Vdc, 8A, Socket Rohs Compliant Idec 52AJ5853
POWER RELAY, DPDT, 24VDC, 8A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, DPDT, 24VDC, 8A, SOCKET ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - RJ2S-CL-D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2S-CL-D24
Relays - Power Relays, Over 2 Amps RJ2S-CL-D24
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Plug-In - 70172793 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Plug-In
70172793
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Plug-In 70172793
RJ Series Relays, Screw Output Terminal The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Optional LED Light Guide for Optimal Visibility Long Operation Life &tab;— 200K Cycles at Full AC Resistive Load &tab;— 100K Cycles at Full DC Resistive Load &tab;— AC Coil: 30 Million Cycles, No Load &tab;— DC Coil: 50 Million Cycles, No Load Compact Package 12.7 × 27 × 28.8 mm (W × H × D) DIN Rail Mount Socket UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1 RoHS Compliant

RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Optional LED Light Guide for Optimal Visibility
  • Long Operation Life
    &tab;— 200K Cycles at Full AC Resistive Load
    &tab;— 100K Cycles at Full DC Resistive Load
    &tab;— AC Coil: 30 Million Cycles, No Load
    &tab;— DC Coil: 50 Million Cycles, No Load
  • Compact Package 12.7 × 27 × 28.8 mm (W × H × D)
  • DIN Rail Mount Socket
  • UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Galco Industrial Electronics Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 891729-RJ2S-CL-D24 1885-1100-ND RJ2S-CL-D24 818361 33K1061 52AJ5853 RJ2S-CL-D24 70172793
Product Name Power Relays, Over 2 Amps - RJ2S-CL-D24 Power Relays, Over 2 Amps IDEC General Purpose Relay/Socket Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec Power Relay, Dpdt, 24Vdc, 8A, Socket Rohs Compliant Idec Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Plug-In
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Relay Type General General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching Latching
Unlock Full Specs
to access all available technical data