IDEC Corporation Power Relays, Over 2 Amps - RJ2S-CL-A24 RJ2S-CL-A24

Description
Manufacturer: IDEC Win Source Part Number: 891727-RJ2S-CL-A24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050
Request a Quote Datasheet
Description
Manufacturer: IDEC Win Source Part Number: 891727-RJ2S-CL-A24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RJ2S-CL-A24 - 891727-RJ2S-CL-A24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RJ2S-CL-A24
891727-RJ2S-CL-A24
Power Relays, Over 2 Amps - RJ2S-CL-A24 891727-RJ2S-CL-A24
Manufacturer: IDEC Win Source Part Number: 891727-RJ2S-CL-A24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050

Manufacturer: IDEC
Win Source Part Number: 891727-RJ2S-CL-A24
Series: RJ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RJ2S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050

Buy Now Datasheet
Power Relays, Over 2 Amps - 1885-1364-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1364-ND
Power Relays, Over 2 Amps 1885-1364-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 33K1057 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
33K1057
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 33K1057
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - RJ2S-CL-A24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2S-CL-A24
Relays - Power Relays, Over 2 Amps RJ2S-CL-A24
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24AC;Vol-Rtg 250/30AC/DC;Plug-In - 70172789 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24AC;Vol-Rtg 250/30AC/DC;Plug-In
70172789
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24AC;Vol-Rtg 250/30AC/DC;Plug-In 70172789
RJ Series Relays, Screw Output Terminal The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Optional LED Light Guide for Optimal Visibility Long Operation Life &tab;— 200K Cycles at Full AC Resistive Load &tab;— 100K Cycles at Full DC Resistive Load &tab;— AC Coil: 30 Million Cycles, No Load &tab;— DC Coil: 50 Million Cycles, No Load Compact Package 12.7 × 27 × 28.8 mm (W × H × D) DIN Rail Mount Socket UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1 RoHS Compliant

RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Optional LED Light Guide for Optimal Visibility
  • Long Operation Life
    &tab;— 200K Cycles at Full AC Resistive Load
    &tab;— 100K Cycles at Full DC Resistive Load
    &tab;— AC Coil: 30 Million Cycles, No Load
    &tab;— DC Coil: 50 Million Cycles, No Load
  • Compact Package 12.7 × 27 × 28.8 mm (W × H × D)
  • DIN Rail Mount Socket
  • UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1
  • RoHS Compliant
Supplier's Site
Relay/Socket - 817457 - Radwell International
Willingboro, NJ, United States
Relay/Socket
817457
Relay/Socket 817457
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 24 VAC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 24 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 891727-RJ2S-CL-A24 1885-1364-ND 33K1057 RJ2S-CL-A24 70172789 817457
Product Name Power Relays, Over 2 Amps - RJ2S-CL-A24 Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 24AC;Vol-Rtg 250/30AC/DC;Plug-In Relay/Socket
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Relay Type General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details