Relay DPDT 8A 220VAC RoHS Compliant: Yes
RELAY DPDT 8A 220VAC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 86X1886 | RJ2S-CL-A220 |
| Product Name | Relay Dpdt 8A 220Vac Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS |