IDEC Corporation Power Relays, Over 2 Amps RJ2S-CL-A120

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1084-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1084-ND
Power Relays, Over 2 Amps 1885-1084-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - RJ2S-CL-A120 - 891726-RJ2S-CL-A120 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RJ2S-CL-A120
891726-RJ2S-CL-A120
Power Relays, Over 2 Amps - RJ2S-CL-A120 891726-RJ2S-CL-A120
Manufacturer: IDEC Win Source Part Number: 891726-RJ2S-CL-A120 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050

Manufacturer: IDEC
Win Source Part Number: 891726-RJ2S-CL-A120
Series: RJ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RJ2S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 33K1056 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
33K1056
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 33K1056
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In - 70172788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In
70172788
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In 70172788
RJ Series Relays, Screw Output Terminal The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Optional LED Light Guide for Optimal Visibility Long Operation Life &tab;— 200K Cycles at Full AC Resistive Load &tab;— 100K Cycles at Full DC Resistive Load &tab;— AC Coil: 30 Million Cycles, No Load &tab;— DC Coil: 50 Million Cycles, No Load Compact Package 12.7 × 27 × 28.8 mm (W × H × D) DIN Rail Mount Socket UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1 RoHS Compliant

RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Optional LED Light Guide for Optimal Visibility
  • Long Operation Life
    &tab;— 200K Cycles at Full AC Resistive Load
    &tab;— 100K Cycles at Full DC Resistive Load
    &tab;— AC Coil: 30 Million Cycles, No Load
    &tab;— DC Coil: 50 Million Cycles, No Load
  • Compact Package 12.7 × 27 × 28.8 mm (W × H × D)
  • DIN Rail Mount Socket
  • UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1
  • RoHS Compliant
Supplier's Site
Relays - Power Relays, Over 2 Amps - RJ2S-CL-A120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2S-CL-A120
Relays - Power Relays, Over 2 Amps RJ2S-CL-A120
RELAY GEN PURPOSE DPDT 8A 120V

RELAY GEN PURPOSE DPDT 8A 120V

Supplier's Site
Relay/Socket - 5660728 - Radwell International
Willingboro, NJ, United States
Relay/Socket
5660728
Relay/Socket 5660728
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC General Purpose - RJ2S-CL-A120 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RJ2S-CL-A120
IDEC General Purpose RJ2S-CL-A120
Relay, DPDT, 8A, 120VAC Coil, Inclft.s

Relay, DPDT, 8A, 120VAC Coil, Inclft.s

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International Galco Industrial Electronics
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1084-ND 891726-RJ2S-CL-A120 33K1056 70172788 RJ2S-CL-A120 5660728 RJ2S-CL-A120
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - RJ2S-CL-A120 Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In Relays - Power Relays, Over 2 Amps Relay/Socket IDEC General Purpose
Relay Type General General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Socket without relay - 788-103 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF040KP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details