IDEC Corporation Power Relays, Over 2 Amps RJ2S-CD-D24

Description
RELAY PLUG-IN DPDT 8A 24VDC
Request a Quote Datasheet
Description
RELAY PLUG-IN DPDT 8A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RJ2S-CD-D24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RJ2S-CD-D24-ND
Power Relays, Over 2 Amps 1885-RJ2S-CD-D24-ND
RELAY PLUG-IN DPDT 8A 24VDC

RELAY PLUG-IN DPDT 8A 24VDC

Buy Now Datasheet
IDEC General Purpose - RJ2S-CD-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RJ2S-CD-D24
IDEC General Purpose RJ2S-CD-D24
Relay, DPDT, 8A, 24VDC Coil, Inclft.s

Relay, DPDT, 8A, 24VDC Coil, Inclft.s

Supplier's Site
Relay/Socket - 817450 - Radwell International
Willingboro, NJ, United States
Relay/Socket
817450
Relay/Socket 817450
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, SURGE SUPPRESSION DIODE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, SURGE SUPPRESSION DIODE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ2S-CD-D24
Relays - Power Relays, Over 2 Amps RJ2S-CD-D24
RELAY PLUG-IN DPDT 8A 24VDC

RELAY PLUG-IN DPDT 8A 24VDC

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 01N5249 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
01N5249
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 01N5249
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-RJ2S-CD-D24-ND RJ2S-CD-D24 817450 RJ2S-CD-D24 01N5249
Product Name Power Relays, Over 2 Amps IDEC General Purpose Relay/Socket Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays, Over 2 Amps - Z12703-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relay module - 859-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details