RELAY PLUG-IN DPDT 8A 12VDC
RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY PLUG-IN DPDT 8A 12VDC
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-RJ2S-C-D12-ND | 70172786 | 817382 | 33K1054 | RJ2S-C-D12 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Plug-In | Relay/Socket | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |