IDEC Corporation Power Relays, Over 2 Amps RJ2S-C-A240

Description
RELAY PLUG-IN DPDT 8A 240VAC
Request a Quote Datasheet
Description
RELAY PLUG-IN DPDT 8A 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RJ2S-C-A240-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RJ2S-C-A240-ND
Power Relays, Over 2 Amps 1885-RJ2S-C-A240-ND
RELAY PLUG-IN DPDT 8A 240VAC

RELAY PLUG-IN DPDT 8A 240VAC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ2S-C-A240
Relays - Power Relays, Over 2 Amps RJ2S-C-A240
RELAY PLUG-IN DPDT 8A 240VAC

RELAY PLUG-IN DPDT 8A 240VAC

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 33K1052 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
33K1052
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 33K1052
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-RJ2S-C-A240-ND RJ2S-C-A240 33K1052
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1084877-PI85-024DC-00LV - Win Source Electronics
Specs
Resistance 1440 ohms
Mounting PCBoard; DIN Rail
View Details
3 suppliers
Relay module - 286-507 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay - 700-CF040VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details