IDEC Corporation Relays - Power Relays, Over 2 Amps RJ2S-C-A120

Description
Win Source Part Number: 1091753-RJ2S-C-A120 Category: Relays>Power Relays, Over 2 Amps Series: RJ Termination Style: Plug In Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 1 Coil Resistance: 6.4 kOhms Coil Current: 7.5 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 8 A Switching Voltage: 250VAC - Nom Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): RJ2S-CL-A120; MY2 AC110/120 (S); MY2I4AC110120; RQ2V-CN-A115; 8869930000; 8870220000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Must Operate Voltage: 96 VAC Must Release Voltage: 36 VAC HTSUS: 8536.49.0050 Mfr: IDEC Other Names: 1885-1423 Base Product Number: RJ2S
Request a Quote Datasheet
Description
Win Source Part Number: 1091753-RJ2S-C-A120 Category: Relays>Power Relays, Over 2 Amps Series: RJ Termination Style: Plug In Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 1 Coil Resistance: 6.4 kOhms Coil Current: 7.5 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 8 A Switching Voltage: 250VAC - Nom Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): RJ2S-CL-A120; MY2 AC110/120 (S); MY2I4AC110120; RQ2V-CN-A115; 8869930000; 8870220000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Must Operate Voltage: 96 VAC Must Release Voltage: 36 VAC HTSUS: 8536.49.0050 Mfr: IDEC Other Names: 1885-1423 Base Product Number: RJ2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1091753-RJ2S-C-A120 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1091753-RJ2S-C-A120
Relays - Power Relays, Over 2 Amps 1091753-RJ2S-C-A120
Win Source Part Number: 1091753-RJ2S-C-A120 Category: Relays>Power Relays, Over 2 Amps Series: RJ Termination Style: Plug In Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 1 Coil Resistance: 6.4 kOhms Coil Current: 7.5 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 8 A Switching Voltage: 250VAC - Nom Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): RJ2S-CL-A120; MY2 AC110/120 (S); MY2I4AC110120; RQ2V-CN-A115; 8869930000; 8870220000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Must Operate Voltage: 96 VAC Must Release Voltage: 36 VAC HTSUS: 8536.49.0050 Mfr: IDEC Other Names: 1885-1423 Base Product Number: RJ2S

Win Source Part Number: 1091753-RJ2S-C-A120
Category: Relays>Power Relays, Over 2 Amps
Series: RJ
Termination Style: Plug In
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 1
Coil Resistance: 6.4 kOhms
Coil Current: 7.5 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC - Nom
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): RJ2S-CL-A120; MY2 AC110/120 (S); MY2I4AC110120; RQ2V-CN-A115; 8869930000; 8870220000;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Must Operate Voltage: 96 VAC
Must Release Voltage: 36 VAC
HTSUS: 8536.49.0050
Mfr: IDEC
Other Names: 1885-1423
Base Product Number: RJ2S

Buy Now Datasheet
Power Relays, Over 2 Amps - 1885-1423-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1423-ND
Power Relays, Over 2 Amps 1885-1423-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 33K1050 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
33K1050
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 33K1050
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ2S-C-A120
Relays - Power Relays, Over 2 Amps RJ2S-C-A120
RELAY GEN PURPOSE DPDT 8A 120V

RELAY GEN PURPOSE DPDT 8A 120V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In - 70172782 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In
70172782
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In 70172782
RJ Series Relays, Screw Output Terminal The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Optional LED Light Guide for Optimal Visibility Long Operation Life &tab;— 200K Cycles at Full AC Resistive Load &tab;— 100K Cycles at Full DC Resistive Load &tab;— AC Coil: 30 Million Cycles, No Load &tab;— DC Coil: 50 Million Cycles, No Load Compact Package 12.7 × 27 × 28.8 mm (W × H × D) DIN Rail Mount Socket UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1 RoHS Compliant

RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Optional LED Light Guide for Optimal Visibility
  • Long Operation Life
    &tab;— 200K Cycles at Full AC Resistive Load
    &tab;— 100K Cycles at Full DC Resistive Load
    &tab;— AC Coil: 30 Million Cycles, No Load
    &tab;— DC Coil: 50 Million Cycles, No Load
  • Compact Package 12.7 × 27 × 28.8 mm (W × H × D)
  • DIN Rail Mount Socket
  • UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1
  • RoHS Compliant
Supplier's Site
IDEC General Purpose - RJ2S-C-A120 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RJ2S-C-A120
IDEC General Purpose RJ2S-C-A120
Relay, DPDT, 8A, 120VAC Coil

Relay, DPDT, 8A, 120VAC Coil

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc. Galco Industrial Electronics
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1091753-RJ2S-C-A120 1885-1423-ND 33K1050 RJ2S-C-A120 70172782 RJ2S-C-A120
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In IDEC General Purpose
Resistance 6400 ohms
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Relay Type General General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - RSM-110CU - Powell Electronics, Inc.
View Details
3 suppliers
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details