IDEC Corporation Relay, Dpdt, 250Vac, 30Vdc, 1A; Contact Configuration Idec RJ22V-C-D24

Description
RELAY, DPDT, 250VAC, 30VDC, 1A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 250VAC, 30VDC, 1A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 250Vac, 30Vdc, 1A; Contact Configuration Idec - 49X0354 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 1A; Contact Configuration Idec
49X0354
Relay, Dpdt, 250Vac, 30Vdc, 1A; Contact Configuration Idec 49X0354
RELAY, DPDT, 250VAC, 30VDC, 1A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 1A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
RJ22V-C-D24
Relays - Signal Relays, Up to 2 Amps RJ22V-C-D24
BIFURCATED PCB RLY DPDT DC24

BIFURCATED PCB RLY DPDT DC24

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Solid State Relays
Product Number 49X0354 RJ22V-C-D24
Product Name Relay, Dpdt, 250Vac, 30Vdc, 1A; Contact Configuration Idec Relays - Signal Relays, Up to 2 Amps
Features Latching
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 24 volts
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type - G3VM-201DR - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
3 suppliers