RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
BIFURCATED RELAY LED DIODE
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Solid State Relays |
| Product Number | 2122484 | 56W4532 | RJ22S-CLD-D24 |
| Product Name | Power Relays | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec | Relays - Signal Relays, Up to 2 Amps |
| Poles | Single Pole (SP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Mounting | Socket or Plug-in Style; Plug in | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable |
| Approvals | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |