RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
BIFURCATED RELAY AC24 LED
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays |
| Product Number | 56W4531 | RJ22S-CL-A24 |
| Product Name | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec | Relays - Signal Relays, Up to 2 Amps |
| Features | Latching | Lighted Indicator |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| AC Coil Voltage | 24 volts | |
| Mounting | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable |