RELAY GEN PURPOSE DPDT 1A 120V
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, BIFURCATED CONTACTS, BLADE TERMINALS, LED OPTION, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
BIFURCATED RELAY AC120 LED
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays | High Voltage Relays |
| Product Number | 1885-RJ22S-CL-A120-ND | 39494167 | RJ22S-CL-A120 | 83T6483 |
| Product Name | Signal Relays, Up to 2 Amps | Relay/Socket | Relays - Signal Relays, Up to 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Lighted Indicator | Latching |