RELAY GEN PURPOSE DPDT 1A 24V
BIFURCATED RELAY DPDT DC24
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, BIFURCATED CONTACTS, BLADE TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-RJ22S-C-D24-ND | RJ22S-C-D24 | 35889143 | 75T5172 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay/Socket | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |