Bifurcated Relay DPDT AC24
BIFURCATED RELAY DPDT AC24
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | High Voltage Relays |
| Product Number | RJ22S-C-A24 | RJ22S-C-A24 | 65T0915 |
| Product Name | IDEC General Purpose | Relays - Signal Relays, Up to 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec |
| Relay Type | General | ||
| Application Type | General | ||
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Switch Configuration | FormC | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) |