General Purpose Relay DPDT (2 Form C) Socketable
RELAY GEN PURPOSE DPDT 1A 120V
Bifurcated Relay DPDT AC120 RoHS Compliant: Yes
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, BIFURCATED CONTACTS, BLADE TERMINALS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-1371-ND | RJ22S-C-A120 | 99W1403 | 39494115 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Bifurcated Relay Dpdt Ac120 Rohs Compliant Idec | Relay/Socket |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -40 to 158 F (-40 to 70 C) |