IDEC Corporation Power Relay, Spdt, 48Vdc, 16A, Pc Board; Contact Configuration Idec RJ1V-CH-D48

Description
POWER RELAY, SPDT, 48VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 48VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 48Vdc, 16A, Pc Board; Contact Configuration Idec - 75M3603 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 48Vdc, 16A, Pc Board; Contact Configuration Idec
75M3603
Power Relay, Spdt, 48Vdc, 16A, Pc Board; Contact Configuration Idec 75M3603
POWER RELAY, SPDT, 48VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

POWER RELAY, SPDT, 48VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 75M3603
Product Name Power Relay, Spdt, 48Vdc, 16A, Pc Board; Contact Configuration Idec
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 1-1618256-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 1800 volts
View Details
2 suppliers
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7243 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 2481523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
AC Coil Voltage 230 volts
View Details
G2RL PCB Power Relay - G2RL-2 - Aratas America LLC
Specs
Mounting PCB
View Details