IDEC Corporation Power Relays, Over 2 Amps - RJ1V-CH-D24 RJ1V-CH-D24

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088417-RJ1V-CH-D24 Termination: Through Hole Current Rating: 16 A Approvals: CE, CSA, UL, VDE Coil Current: 22.1 mA Power Rating: 4 kW Number of Pins: 8 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): RJ1V-C-D24; RJ1S-C-D24; RJ1S-CD-D24; ALQ124; RT214024; G5LE-1 DC24; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant Voltage Rating (AC): 250 V Throw Configuration: SPDT Coil Voltage (DC): 24 V
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088417-RJ1V-CH-D24 Termination: Through Hole Current Rating: 16 A Approvals: CE, CSA, UL, VDE Coil Current: 22.1 mA Power Rating: 4 kW Number of Pins: 8 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): RJ1V-C-D24; RJ1S-C-D24; RJ1S-CD-D24; ALQ124; RT214024; G5LE-1 DC24; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant Voltage Rating (AC): 250 V Throw Configuration: SPDT Coil Voltage (DC): 24 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Idec Relay, part number 75M3602, is a single-pole double-throw (SPDT) relay designed for PCB mounting. It operates at a coil voltage of 24V DC and has a contact rating of 12A at 250VAC and 30VDC. The relay features a compact size of 12.7 x 25.5 x 28.8 mm and is RoHS compliant. It has a mechanical life of 30 million operations for AC and 50 million for DC, with an electrical life of 200,000 operations at full rated load. The relay is rated for operating temperatures between -40 to 70°C and can withstand a dielectric strength of 5,000V AC between the contact and coil. It is suitable for applications requiring reliable switching in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Idec Relay, part number 75M3602, is a single-pole double-throw (SPDT) relay designed for PCB mounting. It operates at a coil voltage of 24V DC and has a contact rating of 12A at 250VAC and 30VDC. The relay features a compact size of 12.7 x 25.5 x 28.8 mm and is RoHS compliant. It has a mechanical life of 30 million operations for AC and 50 million for DC, with an electrical life of 200,000 operations at full rated load. The relay is rated for operating temperatures between -40 to 70°C and can withstand a dielectric strength of 5,000V AC between the contact and coil. It is suitable for applications requiring reliable switching in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RJ1V-CH-D24 - 1088417-RJ1V-CH-D24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RJ1V-CH-D24
1088417-RJ1V-CH-D24
Power Relays, Over 2 Amps - RJ1V-CH-D24 1088417-RJ1V-CH-D24
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088417-RJ1V-CH-D24 Termination: Through Hole Current Rating: 16 A Approvals: CE, CSA, UL, VDE Coil Current: 22.1 mA Power Rating: 4 kW Number of Pins: 8 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): RJ1V-C-D24; RJ1S-C-D24; RJ1S-CD-D24; ALQ124; RT214024; G5LE-1 DC24; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant Voltage Rating (AC): 250 V Throw Configuration: SPDT Coil Voltage (DC): 24 V

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088417-RJ1V-CH-D24
Termination: Through Hole
Current Rating: 16 A
Approvals: CE, CSA, UL, VDE
Coil Current: 22.1 mA
Power Rating: 4 kW
Number of Pins: 8
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): RJ1V-C-D24; RJ1S-C-D24; RJ1S-CD-D24; ALQ124; RT214024; G5LE-1 DC24;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: PCB
RoHS: Compliant
Voltage Rating (AC): 250 V
Throw Configuration: SPDT
Coil Voltage (DC): 24 V

Buy Now
Futian, China
Relays - Power Relays, Over 2 Amps
RJ1V-CH-D24
Relays - Power Relays, Over 2 Amps RJ1V-CH-D24
RELAY PCB SPDT 16A 24VDC

RELAY PCB SPDT 16A 24VDC

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 75M3602 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
75M3602
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec 75M3602
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1088417-RJ1V-CH-D24 RJ1V-CH-D24 75M3602
Product Name Power Relays, Over 2 Amps - RJ1V-CH-D24 Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting PCBoard; PCB Through Hole PCBoard; Through Hole
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

G2RL PCB Power Relay - G2RL-1A-E - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relay, Spdt, 250Vac, 16A; Contact Configuration Finder - 08X7122 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details