IDEC Corporation Relays - Power Relays, Over 2 Amps RJ1V-CH-D100

Description
RELAY PCB SPDT 16A 110VDC
Datasheet
Description
RELAY PCB SPDT 16A 110VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Relays - Power Relays, Over 2 Amps
RJ1V-CH-D100
Relays - Power Relays, Over 2 Amps RJ1V-CH-D100
RELAY PCB SPDT 16A 110VDC

RELAY PCB SPDT 16A 110VDC

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 75M3600 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
75M3600
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec 75M3600
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RJ1V-CH-D100 75M3600
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 100 to ? volts
DC Coil Voltage 100 to 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7211 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details