IDEC Corporation Power Relay, Spdt, 24Vac, 16A, Pc Board; Contact Configuration Idec RJ1V-CH-A24

Description
POWER RELAY, SPDT, 24VAC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 24VAC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 24Vac, 16A, Pc Board; Contact Configuration Idec - 75M3598 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vac, 16A, Pc Board; Contact Configuration Idec
75M3598
Power Relay, Spdt, 24Vac, 16A, Pc Board; Contact Configuration Idec 75M3598
POWER RELAY, SPDT, 24VAC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

POWER RELAY, SPDT, 24VAC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:AC; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ1V-CH-A24
Relays - Power Relays, Over 2 Amps RJ1V-CH-A24
RELAY PCB SPDT 16A 24VAC

RELAY PCB SPDT 16A 24VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 75M3598 RJ1V-CH-A24
Product Name Power Relay, Spdt, 24Vac, 16A, Pc Board; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1218077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Flange mount
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7188 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details