The RJ1V-C-D48 is a PCB-mount DPDT relay with a 48V DC coil, rated for 12A switching at 250V AC and 30V DC. It has a compact dimensions of 12.7 x 25.5 x 28.8 mm, a contact resistance of 50 milliohms max, operates at 15ms max pull-in and 10ms max release time, and supports an electrical life of 200,000 cycles at full resistive AC load. It is RoHS compliant and features a non-polarized green LED indicator. The relay meets dielectric strength requirements of 5,000V AC between coil and contacts, and 3,000V AC between contacts of different poles. Operating temperature ranges from -40°C to 70°C, with humidity tolerance from 5% to 85% RH.
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75M3595 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |