IDEC Corporation Relays - Power Relays, Over 2 Amps RJ1V-C-D24

Description
RELAY PCB SPDT 12A 24VDC
Datasheet
Description
RELAY PCB SPDT 12A 24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Relays - Power Relays, Over 2 Amps
RJ1V-C-D24
Relays - Power Relays, Over 2 Amps RJ1V-C-D24
RELAY PCB SPDT 12A 24VDC

RELAY PCB SPDT 12A 24VDC

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 75M3594 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
75M3594
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec 75M3594
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RJ1V-C-D24 75M3594
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.01 - MasterINTERFACE – MasterBASIC EMR Relay Interface Module 6A - 390100060060 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
G5CA PCB Power Relay - G5CA-1A4-H - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1-1833011-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 1348403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals RoHS
Operating Temp -67 F (-55 C)
View Details