IDEC Corporation Relays - Power Relays, Over 2 Amps RJ1V-C-D12

Description
RELAY PCB SPDT 12A 12VDC
Datasheet
Description
RELAY PCB SPDT 12A 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ1V-C-D12
Relays - Power Relays, Over 2 Amps RJ1V-C-D12
RELAY PCB SPDT 12A 12VDC

RELAY PCB SPDT 12A 12VDC

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 75M3593 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
75M3593
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec 75M3593
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RJ1V-C-D12 75M3593
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1232086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Type 4C.02 - Relay interface modules 8A - 4C0280240060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, IMQ-grande, CE-2, CSA, cRUus, VDE, ukca
View Details
2 suppliers