Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088416-RJ1V-C-A24
Termination: Through Hole
Current Rating: 12 A
Approvals: CE, CSA, UL, VDE
Coil Current: 37.5 mA
Power Rating: 3 kW
Number of Pins: 5
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): V7-1C13D8-201; V7-1C17D8-201; V7-1C17D8; 636H/2; V-21-1C6; ASKHC2J04AC;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: PCB
RoHS: Compliant
Voltage Rating (AC): 250 V
Throw Configuration: SPDT
Coil Voltage (AC): 24 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088416-RJ1V-C-A24 |
| Product Name | OEM Parts - OEM Parts (O - R) - RJ1V-C-A24 |