The RJ1V-A-A24 is a single-pole single-throw normally open (SPST-NO) PCB relay with a 24V AC coil, rated for 12A at 250V AC and 30V DC. It has a compact size of 12.7 x 25.5 x 28.8 mm and uses AgNi contact material. The relay supports a maximum contact resistance of 50 milliohms, an operating time of 15 msmax, and a release time of 10 ms max. It meets RoHS compliance and operates within a temperature range of -40 °C to 70 °C. The dielectric strength between contacts and coil is 5,000 V AC for one minute, and between contacts of different poles is 3,000 V AC for one minute. Electrical life is 200,000 cycles at full resistive AC load. The device does not include an LED indicator, as LEDs are only available on blade-mounted models. The relay is designed for PCB mounting with 5 through-holes of 1.3 mm diameter.
RELAY, SPST-NO, 250VAC, 30VDC, 12A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75M3575 |
| Product Name | Relay, Spst-No, 250Vac, 30Vdc, 12A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |