General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Manufacturer: IDEC
Win Source Part Number: 891724-RJ1S-CLD-D24
Series: RJ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RJ1S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0075
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, SPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED, SURGE SUPPRESSION DIODE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
POWER RELAY, SPDT, 24VDC, 12A, SOCKET ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 12A 24V
Relay, SPDT, 12A, 24VDC Coil, Inclft.s
| RS Components, Ltd. | DigiKey | Win Source Electronics | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2206146 | 1885-1031-ND | 891724-RJ1S-CLD-D24 | 818396 | 01N5248 | 52AJ5847 | RJ1S-CLD-D24 | RJ1S-CLD-D24 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - RJ1S-CLD-D24 | Relay/Socket | Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec | Power Relay, Spdt, 24Vdc, 12A, Socket Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps | IDEC General Purpose |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||||
| Approvals | RoHS | RoHS | RoHS | |||||
| Operating Temp | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |