IDEC Corporation Power Relays, Over 2 Amps RJ1S-CL-A240

Description
General Purpose Relay SPDT (1 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1356-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1356-ND
Power Relays, Over 2 Amps 1885-1356-ND
General Purpose Relay SPDT (1 Form C) 240VAC Coil Socketable

General Purpose Relay SPDT (1 Form C) 240VAC Coil Socketable

Buy Now Datasheet
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 33K1046 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
33K1046
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec 33K1046
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ1S-CL-A240
Relays - Power Relays, Over 2 Amps RJ1S-CL-A240
RELAY GEN PURPOSE SPDT 12A 240V

RELAY GEN PURPOSE SPDT 12A 240V

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 240AC;Vol-Rtg 250/30AC/DC;Plug-In - 70172778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 240AC;Vol-Rtg 250/30AC/DC;Plug-In
70172778
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 240AC;Vol-Rtg 250/30AC/DC;Plug-In 70172778
RJ Series Relays, Screw Output Terminal The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Optional LED Light Guide for Optimal Visibility Long Operation Life &tab;— 200K Cycles at Full AC Resistive Load &tab;— 100K Cycles at Full DC Resistive Load &tab;— AC Coil: 30 Million Cycles, No Load &tab;— DC Coil: 50 Million Cycles, No Load Compact Package 12.7 × 27 × 28.8 mm (W × H × D) DIN Rail Mount Socket UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1 RoHS Compliant

RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Optional LED Light Guide for Optimal Visibility
  • Long Operation Life
    &tab;— 200K Cycles at Full AC Resistive Load
    &tab;— 100K Cycles at Full DC Resistive Load
    &tab;— AC Coil: 30 Million Cycles, No Load
    &tab;— DC Coil: 50 Million Cycles, No Load
  • Compact Package 12.7 × 27 × 28.8 mm (W × H × D)
  • DIN Rail Mount Socket
  • UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1
  • RoHS Compliant
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1356-ND 33K1046 RJ1S-CL-A240 70172778
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 240AC;Vol-Rtg 250/30AC/DC;Plug-In
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays, Over 2 Amps - Z2518-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relay module - 857-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers