IDEC Corporation Power Relays, Over 2 Amps RJ1S-CL-A120

Description
General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1224-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1224-ND
Power Relays, Over 2 Amps 1885-1224-ND
General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable

General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ1S-CL-A120
Relays - Power Relays, Over 2 Amps RJ1S-CL-A120
RELAY GEN PURPOSE SPDT 12A 120V

RELAY GEN PURPOSE SPDT 12A 120V

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In - 70172776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In
70172776
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In 70172776
RJ Series Relays, Screw Output Terminal The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Optional LED Light Guide for Optimal Visibility Long Operation Life &tab;— 200K Cycles at Full AC Resistive Load &tab;— 100K Cycles at Full DC Resistive Load &tab;— AC Coil: 30 Million Cycles, No Load &tab;— DC Coil: 50 Million Cycles, No Load Compact Package 12.7 × 27 × 28.8 mm (W × H × D) DIN Rail Mount Socket UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1 RoHS Compliant

RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Optional LED Light Guide for Optimal Visibility
  • Long Operation Life
    &tab;— 200K Cycles at Full AC Resistive Load
    &tab;— 100K Cycles at Full DC Resistive Load
    &tab;— AC Coil: 30 Million Cycles, No Load
    &tab;— DC Coil: 50 Million Cycles, No Load
  • Compact Package 12.7 × 27 × 28.8 mm (W × H × D)
  • DIN Rail Mount Socket
  • UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1
  • RoHS Compliant
Supplier's Site
IDEC General Purpose - RJ1S-CL-A120 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RJ1S-CL-A120
IDEC General Purpose RJ1S-CL-A120
Relay, SPDT, 12A, 120VAC Coil,

Relay, SPDT, 12A, 120VAC Coil,

Supplier's Site
Relay/Socket - 818375 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818375
Relay/Socket 818375
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, SPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, SPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 33K1044 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
33K1044
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec 33K1044
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1224-ND RJ1S-CL-A120 70172776 RJ1S-CL-A120 818375 33K1044
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;Plug-In IDEC General Purpose Relay/Socket Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data