IDEC Corporation Power Relays, Over 2 Amps - RJ1S-C-D24 RJ1S-C-D24

Description
Manufacturer: IDEC Win Source Part Number: 891721-RJ1S-C-D24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ1S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0075
Request a Quote Datasheet
Description
Manufacturer: IDEC Win Source Part Number: 891721-RJ1S-C-D24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ1S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RJ1S-C-D24 - 891721-RJ1S-C-D24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RJ1S-C-D24
891721-RJ1S-C-D24
Power Relays, Over 2 Amps - RJ1S-C-D24 891721-RJ1S-C-D24
Manufacturer: IDEC Win Source Part Number: 891721-RJ1S-C-D24 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ1S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0075

Manufacturer: IDEC
Win Source Part Number: 891721-RJ1S-C-D24
Series: RJ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RJ1S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0075

Buy Now Datasheet
Power Relays, Over 2 Amps - 1885-1074-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1074-ND
Power Relays, Over 2 Amps 1885-1074-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay/Socket - 818385 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818385
Relay/Socket 818385
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, SPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, SPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 33K1043 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
33K1043
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec 33K1043
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
IDEC General Purpose - RJ1S-C-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RJ1S-C-D24
IDEC General Purpose RJ1S-C-D24
Relay, SPDT, 12A, 24VDC Coil

Relay, SPDT, 12A, 24VDC Coil

Supplier's Site
Relays - Power Relays, Over 2 Amps - RJ1S-C-D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RJ1S-C-D24
Relays - Power Relays, Over 2 Amps RJ1S-C-D24
RELAY GEN PURPOSE SPDT 12A 24V

RELAY GEN PURPOSE SPDT 12A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Plug-In - 70172775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Plug-In
70172775
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Plug-In 70172775
RJ Series Relays, Screw Output Terminal The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Optional LED Light Guide for Optimal Visibility Long Operation Life &tab;— 200K Cycles at Full AC Resistive Load &tab;— 100K Cycles at Full DC Resistive Load &tab;— AC Coil: 30 Million Cycles, No Load &tab;— DC Coil: 50 Million Cycles, No Load Compact Package 12.7 × 27 × 28.8 mm (W × H × D) DIN Rail Mount Socket UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1 RoHS Compliant

RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Optional LED Light Guide for Optimal Visibility
  • Long Operation Life
    &tab;— 200K Cycles at Full AC Resistive Load
    &tab;— 100K Cycles at Full DC Resistive Load
    &tab;— AC Coil: 30 Million Cycles, No Load
    &tab;— DC Coil: 50 Million Cycles, No Load
  • Compact Package 12.7 × 27 × 28.8 mm (W × H × D)
  • DIN Rail Mount Socket
  • UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International Newark, An Avnet Company Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 891721-RJ1S-C-D24 1885-1074-ND 818385 33K1043 RJ1S-C-D24 RJ1S-C-D24 70172775
Product Name Power Relays, Over 2 Amps - RJ1S-C-D24 Power Relays, Over 2 Amps Relay/Socket Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec IDEC General Purpose Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;Plug-In
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Relay Type General General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data