IDEC Corporation Power Relays, Over 2 Amps RJ1S-C-D12

Description
RELAY PLUG-IN SPDT 12A 12VDC
Request a Quote Datasheet
Description
RELAY PLUG-IN SPDT 12A 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RJ1S-C-D12-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RJ1S-C-D12-ND
Power Relays, Over 2 Amps 1885-RJ1S-C-D12-ND
RELAY PLUG-IN SPDT 12A 12VDC

RELAY PLUG-IN SPDT 12A 12VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ1S-C-D12
Relays - Power Relays, Over 2 Amps RJ1S-C-D12
RELAY PLUG-IN SPDT 12A 12VDC

RELAY PLUG-IN SPDT 12A 12VDC

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Plug-In - 70172774 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Plug-In
70172774
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Plug-In 70172774
RJ Series Relays, Screw Output Terminal The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Optional LED Light Guide for Optimal Visibility Long Operation Life &tab;— 200K Cycles at Full AC Resistive Load &tab;— 100K Cycles at Full DC Resistive Load &tab;— AC Coil: 30 Million Cycles, No Load &tab;— DC Coil: 50 Million Cycles, No Load Compact Package 12.7 × 27 × 28.8 mm (W × H × D) DIN Rail Mount Socket UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1 RoHS Compliant

RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Optional LED Light Guide for Optimal Visibility
  • Long Operation Life
    &tab;— 200K Cycles at Full AC Resistive Load
    &tab;— 100K Cycles at Full DC Resistive Load
    &tab;— AC Coil: 30 Million Cycles, No Load
    &tab;— DC Coil: 50 Million Cycles, No Load
  • Compact Package 12.7 × 27 × 28.8 mm (W × H × D)
  • DIN Rail Mount Socket
  • UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1
  • RoHS Compliant
Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 33K1042 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
33K1042
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec 33K1042
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-RJ1S-C-D12-ND RJ1S-C-D12 70172774 33K1042
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Plug-In Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details