IDEC Corporation Power Relays, Over 2 Amps RJ1S-C-A240

Description
RELAY PLUG-IN SPDT 12A 240VAC
Request a Quote Datasheet
Description
RELAY PLUG-IN SPDT 12A 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RJ1S-C-A240-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RJ1S-C-A240-ND
Power Relays, Over 2 Amps 1885-RJ1S-C-A240-ND
RELAY PLUG-IN SPDT 12A 240VAC

RELAY PLUG-IN SPDT 12A 240VAC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ1S-C-A240
Relays - Power Relays, Over 2 Amps RJ1S-C-A240
RELAY PLUG-IN SPDT 12A 240VAC

RELAY PLUG-IN SPDT 12A 240VAC

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 33K1040 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
33K1040
Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec 33K1040
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-RJ1S-C-A240-ND RJ1S-C-A240 33K1040
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415535-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Type 20.26 - Modular step relay 16A - 202681204000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details