IDEC Corporation Power Relays, Over 2 Amps RH4V2-UDC110V

Description
RELAY PCB 4PDT 10A 110VDC
Request a Quote Datasheet
Description
RELAY PCB 4PDT 10A 110VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RH4V2-UDC110V-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RH4V2-UDC110V-ND
Power Relays, Over 2 Amps 1885-RH4V2-UDC110V-ND
RELAY PCB 4PDT 10A 110VDC

RELAY PCB 4PDT 10A 110VDC

Buy Now Datasheet
Relay Pcb 4Pdt 10A 110Vdc Rohs Compliant Idec - 31B3118 - Newark, An Avnet Company
Chicago, IL, United States
Relay Pcb 4Pdt 10A 110Vdc Rohs Compliant Idec
31B3118
Relay Pcb 4Pdt 10A 110Vdc Rohs Compliant Idec 31B3118
Relay PCB 4PDT 10A 110VDC RoHS Compliant: Yes

Relay PCB 4PDT 10A 110VDC RoHS Compliant: Yes

Supplier's Site
Futian, China
Relays - Power Relays, Over 2 Amps
RH4V2-UDC110V
Relays - Power Relays, Over 2 Amps RH4V2-UDC110V
RELAY PCB 4PDT 10A 110VDC

RELAY PCB 4PDT 10A 110VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1885-RH4V2-UDC110V-ND 31B3118 RH4V2-UDC110V
Product Name Power Relays, Over 2 Amps Relay Pcb 4Pdt 10A 110Vdc Rohs Compliant Idec Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard Through Hole
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Force Guided Relays - 2861819 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details