IDEC Corporation Relay Top Mount 4Pdt 10A 24Vdc Rohs Compliant Idec RH4B-UTDC24V

Description
Relay Top Mount 4PDT 10A 24VDC RoHS Compliant: Yes
Description
Relay Top Mount 4PDT 10A 24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Top Mount 4Pdt 10A 24Vdc Rohs Compliant Idec - 96F3974 - Newark, An Avnet Company
Chicago, IL, United States
Relay Top Mount 4Pdt 10A 24Vdc Rohs Compliant Idec
96F3974
Relay Top Mount 4Pdt 10A 24Vdc Rohs Compliant Idec 96F3974
Relay Top Mount 4PDT 10A 24VDC RoHS Compliant: Yes

Relay Top Mount 4PDT 10A 24VDC RoHS Compliant: Yes

Supplier's Site
Relay/Socket - 27590 - Radwell International
Willingboro, NJ, United States
Relay/Socket
27590
Relay/Socket 27590
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, TOP MOUNTING, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, TOP MOUNTING, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH4B-UTDC24V
Relays - Power Relays, Over 2 Amps RH4B-UTDC24V
RELAY TOP MOUNT 4PDT 10A 24VDC

RELAY TOP MOUNT 4PDT 10A 24VDC

Supplier's Site
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Blade
70174874
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Blade 70174874
RH Series General Purpose Midget Relays, 30 mA and 100 mA Current Rating Compact midget size saves space High switching capacity (10 A) Choice of blade or PCB style terminals Relay options include indicator light, check button, and top mounting bracket. DIN rail, surface, panel, and PCB type sockets available for a wide range of mounting applications.

RH Series General Purpose Midget Relays, 30 mA and 100 mA Current Rating

  • Compact midget size saves space
  • High switching capacity (10 A)
  • Choice of blade or PCB style terminals
    Relay options include indicator light, check button, and top mounting bracket. DIN rail, surface, panel, and PCB type sockets available for a wide range of mounting applications.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 96F3974 27590 RH4B-UTDC24V 70174874
Product Name Relay Top Mount 4Pdt 10A 24Vdc Rohs Compliant Idec Relay/Socket Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Blade
Approvals RoHS UL, CSA, CE, TUV
Throw Double Throw Double Throw
DC Coil Voltage 24 volts
Mounting Bracket (Flange) Mount; Chassis Mount
Operating Temp -13 to 158 F (-25 to 70 C) -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data