General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
POWER RELAY, SERIES RH, 10AMP, 24VDC COIL RATING, 4PDT RELAY CONTACTS, 14PIN BLADE PLUG-IN TERMINAL CONNECTIONS, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, 24VDC, 10A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 10A 24V
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1097-ND | 816877 | 68K9911 | RH4B-ULD-DC24V |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Power Relay, 24Vdc, 10A, 4Pdt, Socket; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |