General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, CHECK BUTTON, 120 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE 4PDT 10A 120V
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1241-ND | 16P8992 | 70172948 | 446951 | RH4B-ULCAC120V |
| Product Name | Power Relays, Over 2 Amps | Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |