IDEC Corporation Power Relays, Over 2 Amps RH4B-ULAC24V

Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1113-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1113-ND
Power Relays, Over 2 Amps 1885-1113-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 14M8227 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
14M8227
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 14M8227
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 446944 - Radwell International
Willingboro, NJ, United States
Relay/Socket
446944
Relay/Socket 446944
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 24 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 24 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH4B-ULAC24V
Relays - Power Relays, Over 2 Amps RH4B-ULAC24V
RELAY GEN PURPOSE 4PDT 10A 24V

RELAY GEN PURPOSE 4PDT 10A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Blade - 70174875 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Blade
70174875
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Blade 70174875
Electromechanical Relay, 10 A Current Rating Compact midget size saves space High switching capacity (10A) Relay options include indicator light, check button, and top mounting bracket

Electromechanical Relay, 10 A Current Rating

  • Compact midget size saves space
  • High switching capacity (10A)
  • Relay options include indicator light, check button, and top mounting bracket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1113-ND 14M8227 446944 RH4B-ULAC24V 70174875
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Blade
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data