IDEC Corporation Power Relays, Over 2 Amps RH4B-ULAC240V

Description
RELAY PLUG-IN 4PDT 10A 240VAC
Request a Quote Datasheet
Description
RELAY PLUG-IN 4PDT 10A 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RH4B-ULAC240V-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RH4B-ULAC240V-ND
Power Relays, Over 2 Amps 1885-RH4B-ULAC240V-ND
RELAY PLUG-IN 4PDT 10A 240VAC

RELAY PLUG-IN 4PDT 10A 240VAC

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RH4B-ULAC240V
Relays - Power Relays, Over 2 Amps RH4B-ULAC240V
RELAY PLUG-IN 4PDT 10A 240VAC

RELAY PLUG-IN 4PDT 10A 240VAC

Supplier's Site
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 31B3098 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
31B3098
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 31B3098
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 818588 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818588
Relay/Socket 818588
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 240 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 240 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-RH4B-ULAC240V-ND RH4B-ULAC240V 31B3098 818588
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay module - 286-304/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers