IDEC Corporation Power Relays, Over 2 Amps RH4B-ULAC120V

Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1042-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1042-ND
Power Relays, Over 2 Amps 1885-1042-ND
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC - 70174915 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC
70174915
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC 70174915
RH Series General Purpose Midget Relays 10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 Mω max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 Mω min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max. The RH series general purpose midget relays have 100 Megohms (M") insulation resistance.

RH Series General Purpose Midget Relays
10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max.
The RH series general purpose midget relays have 100 Megohms (M") insulation resistance.

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH4B-ULAC120V
Relays - Power Relays, Over 2 Amps RH4B-ULAC120V
RELAY GEN PURPOSE 4PDT 10A 120V

RELAY GEN PURPOSE 4PDT 10A 120V

Supplier's Site
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 96F3967 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
96F3967
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 96F3967
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1042-ND 70174915 RH4B-ULAC120V 96F3967
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details