IDEC Corporation Power Relays, Over 2 Amps RH4B-UDC48V

Description
RELAY PLUG-IN 4PDT 10A 48VDC
Request a Quote Datasheet
Description
RELAY PLUG-IN 4PDT 10A 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RH4B-UDC48V-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RH4B-UDC48V-ND
Power Relays, Over 2 Amps 1885-RH4B-UDC48V-ND
RELAY PLUG-IN 4PDT 10A 48VDC

RELAY PLUG-IN 4PDT 10A 48VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH4B-UDC48V
Relays - Power Relays, Over 2 Amps RH4B-UDC48V
RELAY PLUG-IN 4PDT 10A 48VDC

RELAY PLUG-IN 4PDT 10A 48VDC

Supplier's Site
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 66M8478 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
66M8478
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 66M8478
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 175940534 - Radwell International
Willingboro, NJ, United States
Relay/Socket
175940534
Relay/Socket 175940534
POWER RELAY, 48VDC, 10A, 4PDT,(27.5X41X42)MM, SOCKET. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, 48VDC, 10A, 4PDT,(27.5X41X42)MM, SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-RH4B-UDC48V-ND RH4B-UDC48V 66M8478 175940534
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data