Relay Plug-In 4PDT 10A 6VAC RoHS Compliant: Yes
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, 6 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY PLUG-IN 4PDT 10A 6VAC
| Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 31B3084 | 818672 | RH4B-UAC6V |
| Product Name | Relay Plug-In 4Pdt 10A 6Vac Rohs Compliant Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS |