General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
RELAY GEN PURPOSE 4PDT 10A 24V
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL, 10AMP, 4PDT CONTACT, BLADE TERMINALS, 24VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RH Series Power Relays
10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max.
The RH series are miniature power relays with a large capacity. The RH relays feature 10 A contact capacity and the compact size saves space.
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-1147-ND | RH4B-UAC24V | 446927 | 14M8223 | 70174876 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Blade |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) | ? to 122 F (? to 50 C) |