IDEC Corporation Power Relays, Over 2 Amps RH4B-UAC120V

Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1146-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1146-ND
Power Relays, Over 2 Amps 1885-1146-ND
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC - 70174877 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC
70174877
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC 70174877
RH Series Power Relays 10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 Mω max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 Mω min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max. The RH series are miniature power relays with a large capacity. The RH relays feature 10 A contact capacity and the compact size saves space.

RH Series Power Relays
10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max.
The RH series are miniature power relays with a large capacity. The RH relays feature 10 A contact capacity and the compact size saves space.

Supplier's Site
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 96F3962 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
96F3962
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 96F3962
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 446923 - Radwell International
Willingboro, NJ, United States
Relay/Socket
446923
Relay/Socket 446923
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, 120 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, 120 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH4B-UAC120V
Relays - Power Relays, Over 2 Amps RH4B-UAC120V
RELAY GEN PURPOSE 4PDT 10A 120V

RELAY GEN PURPOSE 4PDT 10A 120V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-1146-ND 70174877 96F3962 446923 RH4B-UAC120V
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 158 F (-25 to 70 C) ? to 122 F (? to 50 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.02 - Step relay 10A - 260280240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Signal Relays - 1393808-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Relay module - 286-336/001-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details