IDEC Corporation Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec RH3BULCAC120V

Description
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 16F299 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
16F299
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 16F299
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16F299
Product Name Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relays -Power Relays, Over 2 Amps -  - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Relay, 4Pdt, 250Vac, 12A; Contact Configuration Finder - 08X7224 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details