General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
COMPACT POWER RELAY, RH SERIES, 10 AMP, 3PDT, 12 VDC, BLADE TERMINALS, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Blade
RELAY GEN PURPOSE 3PDT 10A 12V
| DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-1310-ND | 14M8220 | 816803 | 70172837 | RH3B-ULDC12V |
| Product Name | Power Relays, Over 2 Amps | Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay/Socket | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Blade | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |