General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 24V
POWER RELAY, 24VDC, 10A, 3PDT, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes
COMPACT POWER RELAY, RH SERIES, PLASTIC ENCLOSURE, 3PDT CONTACT, 3 POLES, 24 VDC COIL, 10 AMP, 11 PINS, BLADE TERMINALS, INDICATOR LIGHT, CHECK BUTTON, PLUG IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1293-ND | RH3B-ULCDC24V | 31B3061 | 818636 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, 24Vdc, 10A, 3Pdt, Socket; Contact Configuration Idec | Relay/Socket |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |