IDEC Corporation Relay/Socket RH3B-UDC110V

Description
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, 110 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, 110 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 818458 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818458
Relay/Socket 818458
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, 110 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, 110 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, China
Relays - Power Relays, Over 2 Amps
RH3B-UDC110V
Relays - Power Relays, Over 2 Amps RH3B-UDC110V
RELAY PLUG-IN 3PDT 10A 110VDC

RELAY PLUG-IN 3PDT 10A 110VDC

Supplier's Site
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 14M8215 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
14M8215
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 14M8215
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 818458 RH3B-UDC110V 14M8215
Product Name Relay/Socket Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relay, Spdt, 110Vac, 16A, Din Rail; Contact Configuration Finder - 70AH0436 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 2481645 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 12 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details