RELAY PLUG-IN 3PDT 10A 120VAC
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, CHECK BUTTON, 120 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Relay Plug-In 3PDT 10A 120VAC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RH3B-UCAC120V | 818472 | 31B3042 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay Plug-In 3Pdt 10A 120Vac Rohs Compliant Idec |
| Throw | Double Throw |