General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, 24 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 10A 24V
RH Series Power Relays
10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max.
The RH series are miniature power relays with a large capacity. The RH relays feature 10 A contact capacity and the compact size saves space.
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-1506-ND | 446883 | 66M8472 | RH3B-UAC24V | 70174867 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 240/30AC/DC;Blade |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -13 to 158 F (-25 to 70 C) | ? to 122 F (? to 50 C) |