IDEC Corporation Power Relays, Over 2 Amps RH2V2-UDC24V

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1537-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1537-ND
Power Relays, Over 2 Amps 1885-1537-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relay/Socket - 818443 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818443
Relay/Socket 818443
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, DPDT CONTACT, PCB TERMINALS, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, DPDT CONTACT, PCB TERMINALS, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relays - Power Relays, Over 2 Amps - RH2V2-UDC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RH2V2-UDC24V
Relays - Power Relays, Over 2 Amps RH2V2-UDC24V
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;PCB Mnt - 70174880 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;PCB Mnt
70174880
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;PCB Mnt 70174880
RH Series Power Relays 10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 Mω max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 Mω min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max. The RH series are miniature power relays with a large capacity. The RH relays feature 10 A contact capacity and the compact size saves space.

RH Series Power Relays
10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max.
The RH series are miniature power relays with a large capacity. The RH relays feature 10 A contact capacity and the compact size saves space.

Supplier's Site
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 15M1942 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
15M1942
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 15M1942
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1537-ND 818443 RH2V2-UDC24V 70174880 15M1942
Product Name Power Relays, Over 2 Amps Relay/Socket Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;PCB Mnt Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General General
Mounting PCBoard Through Hole PCBoard PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 158 F (-25 to 70 C) ? to 122 F (? to 50 C)
Unlock Full Specs
to access all available technical data