IDEC Corporation Power Relays, Over 2 Amps RH2V2-UDC12V

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1536-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1536-ND
Power Relays, Over 2 Amps 1885-1536-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 96F3945 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
96F3945
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 96F3945
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 818440 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818440
Relay/Socket 818440
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, DPDT CONTACT, PCB TERMINALS, 12 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, DPDT CONTACT, PCB TERMINALS, 12 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH2V2-UDC12V
Relays - Power Relays, Over 2 Amps RH2V2-UDC12V
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-1536-ND 96F3945 818440 RH2V2-UDC12V
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 62.31 - Magnetic blow-out relay - 16A - 623190244800 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, CSA, cRUus, ukca, CCC-1, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
NO 1
View Details
2 suppliers
Safety Relays - 56.OA01.2431N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details